Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .085 – .135in, 2.16 – 3.43mm |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, 18AWG, 17AWG, 2mm², 1.3mm², .85mm², .75mm² |
Wire Size | .5 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Mic Mk-2 Tab Contact |Te Connectivity 85034-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 85034-1?
Additional datasheets, footprints and schematics for 85034-1 are listed on our Part Details page. You can also find images and similar parts to 85034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85034-1 fall under?
The 85034-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 85034-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85034-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 85034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85034-1 often in real-time on the comparison pages.
What if I can't find stock of 85034-1?
You can fill out our help required form which you can use to request a quote for 85034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.