Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
5,571
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.1 – 3.4mm, .082 – .134in |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | .51 – 2.08mm², 20 – 14AWG |
Overall Length | 22.1mm, .87in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Headers & Wire Housings 250 P.lock Rec |Amp Te Connectivity 85033-1 | Newark Electronics |
Headers&Wire Housings 250 P.LOCK REC | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
250 P.LOCK REC Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 85033-1 | Internal Number: 85033-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 85033-1?
Additional datasheets, footprints and schematics for 85033-1 are listed on our Part Details page. You can also find images and similar parts to 85033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85033-1 fall under?
The 85033-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 85033-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85033-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 85033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85033-1 often in real-time on the comparison pages.
What if I can't find stock of 85033-1?
You can fill out our help required form which you can use to request a quote for 85033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.