| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| RF Test Component Type | Calibration Kit |
|---|---|
| Frequency | 9GHz |
| Impedance | 50ohm |
| For Use With | Keysight E5063A ENA Series Network Analyzers |
| RoHS Compliant | NA |
| Calibration Kit, Network Analyzer, 9Ghz | Newark Electronics |
| MECHANICAL CALIBRATION KIT | RS Americas |
Where can I find additional details, specifications and documents for a 85032F?
Additional datasheets, footprints and schematics for 85032F are listed on our Part Details page. You can also find images and similar parts to 85032F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85032F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85032F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85032F fall under?
The 85032F is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to 85032F when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85032F you can contact the distributor directly for product support, shipping queries etc.
Is the 85032F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85032F have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 85032F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85032F often in real-time on the comparison pages.
What if I can't find stock of 85032F?
You can fill out our help required form which you can use to request a quote for 85032F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.