Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
850329-000,
2-1196630-5 |
No distributors results available
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
Adapter Entry Size | 7 |
Color | Olive Drab |
TE Adapter Code | 47 |
Cable Diameter Range | .219 – .35in, 5.6 – 8.9mm |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Connector Detail Specification Number | Patt 615 |
Connector General Specification Number | VG96912 Series I, SJT (Amphenol), PAN 6433-2, BS9522 F0012 |
Style | Tinel-Lock Adapter |
Connector Shell Size | 16 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR07BI |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a 850329-000?
Additional datasheets, footprints and schematics for 850329-000 are listed on our Part Details page. You can also find images and similar parts to 850329-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 850329-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 850329-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 850329-000 fall under?
The 850329-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 850329-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 850329-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 850329-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 850329-000 have stock available?
There is no stock from authorised distributors for 850329-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 850329-000 often in real-time on the comparison pages.
What if I can't find stock of 850329-000?
You can fill out our help required form which you can use to request a quote for 850329-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.