Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.63
|
7
in stock
|
Buy Now | |
Conrad
from US$0.64
|
394
in stock
|
Buy Now | |
TestEquity
from US$189.36
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$75.70
|
8
in stock
|
Buy Now | |
element14
from US$102.81
|
8
in stock
|
Buy Now | |
Farnell
from US$79.28
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | DIN-BNC Trigger Cable |
---|---|
For Use With | Keithley Oscilloscopes |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 12.7mm |
Product Range | - |
Body Diameter | 0.25" |
Body Length | 12.7mm |
Bore Size | 3.658mm |
Spacer Round Al 0.25In X 12.7Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ICO-RALLY 4 FEET SECTIONS, I.D. | 1/8 , COLOR |
---|
Where can I find additional details, specifications and documents for a 8503.?
Additional datasheets, footprints and schematics for 8503. are listed on our Part Details page. You can also find images and similar parts to 8503. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8503. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8503. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8503. fall under?
The 8503. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 8503. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8503. you can contact the distributor directly for product support, shipping queries etc.
Is the 8503. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8503. have stock available?
Authorised distributors including Conrad, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8503..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8503. often in real-time on the comparison pages.
What if I can't find stock of 8503.?
You can fill out our help required form which you can use to request a quote for 8503. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.