85012 BK005 Alpha Wire Parts by Alpha Wire

CABLE 20AWG 12 CORE BLACK 30.5M

Status: Unknown
Series: 85012 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$907.24

Distributor Stock
Logo for Farnell
Farnell
from US$973.25
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,086.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$907.24
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 12Core
Wire Gauge 20AWG
Conductor Area CSA 0.5mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Black
No. of Max Strands x Strand Size 63 x 0.1mm
Conductor Material Copper
Jacket Material PVC
External Diameter 11.5mm
Voltage Rating 600V
Product Range 85012 Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 63 / 38AWG
Outer Diameter 11.5mm
Shield Type Unshielded
Wire Size 20AWG

Alternative Descriptions

CABLE, 20AWG, 12 CORE, BLACK, 30.5M | Farnell
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft | Newark Electronics
Multiconductor, Flexible, 12C, 20AWG, Black, PVC, Xtra-Guard Flex Series | Alpha Wire 85012 BK005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 85012 BK005?

Additional datasheets, footprints and schematics for 85012 BK005 are listed on our Part Details page. You can also find images and similar parts to 85012 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 85012 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85012 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 85012 BK005 fall under?

The 85012 BK005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 85012 BK005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 85012 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 85012 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 85012 BK005 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 85012 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 85012 BK005 often in real-time on the comparison pages.

What if I can't find stock of 85012 BK005?

You can fill out our help required form which you can use to request a quote for 85012 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay