Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | NBR |
Cable Insulation Diameter | .114 – .149in, 2.9 – 3.8mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
Connector Accessories Seal Protector Nitrile Butadiene Rubber Black | Avnet America |
RUBBER PLUG FOR SEALED CONN. Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: NBR Primary Product Color: Black Compatible Insulation Diameter Range: .114 – .149 in Compatible Insulation Diameter Range: 2.9 – 3.8 mm Single Wire Seal (SWS) NBR Black .114 – .149" | Connector Seal & Cavity Plug | Part Number: 85011-1 | Internal Number: 85011-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 85011-1?
Additional datasheets, footprints and schematics for 85011-1 are listed on our Part Details page. You can also find images and similar parts to 85011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85011-1 fall under?
The 85011-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 85011-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85011-1 have stock available?
Authorised distributors including Avnet America, Boersig, TE Store, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 85011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85011-1 often in real-time on the comparison pages.
What if I can't find stock of 85011-1?
You can fill out our help required form which you can use to request a quote for 85011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.