Prices starting from US$0.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$150.84 |
3
|
Buy Now | |
RS Americas | US$0.69 |
1,000
|
Buy Now | |
Sager | US$49.48 |
93
|
Buy Now | |
Newark Electronics | US$99.40 |
70
|
Buy Now | |
element14 | US$115.32 |
70
|
Buy Now | |
Farnell | US$108.43 |
70
|
Buy Now | |
Heilind Electronics | US$91.51 |
1
|
Buy Now | |
Heilind Electronics Asia | US$91.51 |
1
|
Buy Now | |
Future Electronics | US$111.33 |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Kit Contents | Red 0.021x22x 24" work surface ground cord crocodile clip & wristband |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Static Protection Kit | Newark Electronics |
STATIC PROTECTION KIT | element14 |
Field Service Kit with Adjustable Strap | RS |
Portable Field Service Kit With Adjustable Wrist Strap | Future Electronics |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 125mm |
Tweezer Body Material | Ceramic |
Tweezer Tip Material | Ceramic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 6.35mm |
Body Diameter | 0.25" |
Body Length | 6.35mm |
Bore Size | 3.658mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8501?
Additional datasheets, footprints and schematics for 8501 are listed on our Part Details page. You can also find images and similar parts to 8501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8501 fall under?
The 8501 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 8501 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8501 you can contact the distributor directly for product support, shipping queries etc.
Is the 8501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8501 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8501 often in real-time on the comparison pages.
What if I can't find stock of 8501?
You can fill out our help required form which you can use to request a quote for 8501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.