Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.89
|
9
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
486
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
162
in stock
|
Buy Now | |
element14
from US$85.99
|
9
in stock
|
Buy Now | |
Farnell
from US$57.74
|
9
in stock
|
Buy Now | |
Avnet America
from US$612.23
|
-
|
Buy Now | |
Carlton-Bates
from US$1,481.25
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.759mm |
Overall Length | 3.175mm |
Product Range | - |
Body Diameter | 0.25" |
Body Length | 3.175mm |
Bore Size | 3.658mm |
Spacer, Round Al 0.25Inx3.175Mm | Newark Electronics |
SPACER, ROUND AL 0.25INX3.175MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway 100W 12V Halogen Floodlight Stand Mount no Guard | Avnet America |
Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Compliant |
Product Range | 8500 Series |
---|---|
Power Rating | 300W |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 120V |
Operating Current Max | 30A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8500?
Additional datasheets, footprints and schematics for 8500 are listed on our Part Details page. You can also find images and similar parts to 8500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8500 fall under?
The 8500 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 8500 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8500 you can contact the distributor directly for product support, shipping queries etc.
Is the 8500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8500 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 8500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8500 often in real-time on the comparison pages.
What if I can't find stock of 8500?
You can fill out our help required form which you can use to request a quote for 8500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.