85_SMC-50-0-1/111_NE Connectors by Huber+Suhner

RF COAXIAL SMC JACK 50 OHM PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.14

Distributor Stock
Logo for RS Americas
RS Americas
from US$12.14
-
Buy Now
Logo for Farnell
Farnell
from US$12.94
-
Buy Now

Specifications

Connector Type SMC Coaxial
Connector Body Style Right Angle Jack
Coaxial Termination Through Hole Right Angle
Impedance 50ohm
Coaxial Cable Types -
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 10GHz
Connector Mounting PCB Mount
Product Range -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

RF Connectors / Coaxial Connectors, Right Angle Pcb Jack | HUBER+SUHNER 85_SMC-50-0-1/111_NE | RS Americas
RF COAXIAL, SMC, JACK, 50 OHM, PCB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 85_SMC-50-0-1/111_NE?

Additional datasheets, footprints and schematics for 85_SMC-50-0-1/111_NE are listed on our Part Details page. You can also find images and similar parts to 85_SMC-50-0-1/111_NE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 85_SMC-50-0-1/111_NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85_SMC-50-0-1/111_NE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 85_SMC-50-0-1/111_NE fall under?

The 85_SMC-50-0-1/111_NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 85_SMC-50-0-1/111_NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 85_SMC-50-0-1/111_NE you can contact the distributor directly for product support, shipping queries etc.

Is the 85_SMC-50-0-1/111_NE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 85_SMC-50-0-1/111_NE have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 85_SMC-50-0-1/111_NE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 85_SMC-50-0-1/111_NE often in real-time on the comparison pages.

What if I can't find stock of 85_SMC-50-0-1/111_NE?

You can fill out our help required form which you can use to request a quote for 85_SMC-50-0-1/111_NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay