Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf/Coaxial Connector, Smb Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm, Brass Rohs Compliant: Yes |Huber+Suhner 85"SMB-Z50-0-19/111"NH | Newark Electronics |
RF COAXIAL, SMB, JACK, 50 OHM, PCB | element14 |
RF Connectors / Coaxial Connectors, Right Angle Pcb Jack | HUBER+SUHNER 85_SMB-Z50-0-19/111_NH | RS Americas |
Where can I find additional details, specifications and documents for a 85_SMB-Z50-0-19/111_NH?
Additional datasheets, footprints and schematics for 85_SMB-Z50-0-19/111_NH are listed on our Part Details page. You can also find images and similar parts to 85_SMB-Z50-0-19/111_NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85_SMB-Z50-0-19/111_NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85_SMB-Z50-0-19/111_NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85_SMB-Z50-0-19/111_NH fall under?
The 85_SMB-Z50-0-19/111_NH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 85_SMB-Z50-0-19/111_NH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85_SMB-Z50-0-19/111_NH you can contact the distributor directly for product support, shipping queries etc.
Is the 85_SMB-Z50-0-19/111_NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85_SMB-Z50-0-19/111_NH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 85_SMB-Z50-0-19/111_NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85_SMB-Z50-0-19/111_NH often in real-time on the comparison pages.
What if I can't find stock of 85_SMB-Z50-0-19/111_NH?
You can fill out our help required form which you can use to request a quote for 85_SMB-Z50-0-19/111_NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.