Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Gold |
Centre Contact Resistance | 5mohm |
Connector Mounting Orientation | PC Board |
Contact Resistance | 1mohm |
Dielectric Material | PTFE |
Insulation Resistance | 100000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Withstand Voltage | 750V |
Working Voltage | 170V |
RF COAXIAL, MCX, RIGHT ANGLE JACK, 50OHM | Farnell |
Rf/Coaxial, Mcx Jack, R/A, 50 Ohm, Solder | Newark Electronics |
RF Connectors / Coaxial Connectors, Right Angle Pcb Jack | HUBER+SUHNER 85_MCX-50-0-16/111_NH | RS Americas |
Where can I find additional details, specifications and documents for a 85 MCX-50-0-16/111NH?
Additional datasheets, footprints and schematics for 85 MCX-50-0-16/111NH are listed on our Part Details page. You can also find images and similar parts to 85 MCX-50-0-16/111NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85 MCX-50-0-16/111NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85 MCX-50-0-16/111NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85 MCX-50-0-16/111NH fall under?
The 85 MCX-50-0-16/111NH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 85 MCX-50-0-16/111NH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85 MCX-50-0-16/111NH you can contact the distributor directly for product support, shipping queries etc.
Is the 85 MCX-50-0-16/111NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85 MCX-50-0-16/111NH have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and RS Americas have stock available or on a lead time for 85 MCX-50-0-16/111NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85 MCX-50-0-16/111NH often in real-time on the comparison pages.
What if I can't find stock of 85 MCX-50-0-16/111NH?
You can fill out our help required form which you can use to request a quote for 85 MCX-50-0-16/111NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.