Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$97.10
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$93.83
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$87.70
|
22
in stock
|
Buy Now | |
TE Store
from US$100.37
|
21
in stock
|
Buy Now | |
Farnell
from US$97.13
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$89.98
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$78.51
|
-
|
Buy Now | |
Future Electronics
from US$80.87
|
-
|
Buy Now | |
Avnet America
from US$72.75
|
-
|
Buy Now | |
RS Americas
from US$105.01
|
-
|
Buy Now | |
TTI Europe
from US$74.27
|
-
|
Buy Now | |
Richardson RFPD
from US$77.06
|
-
|
Buy Now | |
Sager
from US$82.20
|
-
|
Buy Now |
Pressure Port/Fitting | 1/4-18 NPT (7/8 Hex) |
---|---|
Electrical Connection | Cable w/ Connector |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Overpressure | 3X |
Pressure | 500psi |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Package | Threaded Process Fittings, Weldable |
Type | Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Industrial Pressure Sensors 500 PSIG 1/4-18 NPT | Rapid Electronics |
TE Connectivity 500 PSIG 1/4-18 NPT PRESSURE SENSOR Indu | Distrelec |
500 PSIG 1/4-18 NPT PRESSURE SENSOR Pressure: 500 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 13Mm Mv Output Pressure Sensor | 500 psi Media Isolated mV Output Pressure Sensors | Part Number: 85-500G-4C | Internal Number: 85-500G-4C | TE Connectivity | TE Store |
PRESSURE SENSOR IC'S | Farnell |
NISO,GAGE,1/4 NPT,CABLE/CONC | Heilind Electronics |
500 Psig 1/4-18 Npt Pressure Sensor |Te Connectivity 85-500G-4C | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 500Psi Gauge 6-Pin | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,GAGE,500PSI,316L SS | Sager |
Where can I find additional details, specifications and documents for a 85-500G-4C?
Additional datasheets, footprints and schematics for 85-500G-4C are listed on our Part Details page. You can also find images and similar parts to 85-500G-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-500G-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-500G-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-500G-4C fall under?
The 85-500G-4C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-500G-4C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-500G-4C you can contact the distributor directly for product support, shipping queries etc.
Is the 85-500G-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-500G-4C have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 85-500G-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-500G-4C often in real-time on the comparison pages.
What if I can't find stock of 85-500G-4C?
You can fill out our help required form which you can use to request a quote for 85-500G-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.