Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$139.27
|
No stock
|
Buy Now | |
RS
from US$196.73
|
30
in stock
|
Buy Now | |
Future Electronics
from US$101.74
|
30
in stock
|
Buy Now | |
TE Store
from US$119.49
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$107.12
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$107.12
|
3
in stock
|
Buy Now | |
Avnet America
from US$86.61
|
-
|
Buy Now | |
RS Americas
from US$183.76
|
-
|
Buy Now | |
TTI Europe
from US$129.56
|
-
|
Buy Now | |
Richardson RFPD
from US$91.75
|
-
|
Buy Now | |
Sager
from US$97.87
|
-
|
Buy Now | |
Farnell
from US$142.26
|
-
|
Buy Now |
Pressure Port/Fitting | Flush Mount |
---|---|
Electrical Connection | Cable w/ Connector |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Pressure | 100psi |
Output/Span | 100mV |
Overpressure | 3X |
Non-Linearity | ± .1% |
Package | Weldable, Threaded Process Fittings |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Industrial Pressure Sensors 100 PSIA FLUSH MOUNT PRESSURE SENSOR | Future Electronics |
100 PSIA FLUSH MOUNT PRESSURE SENSOR Pressure: 100 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Absolute Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 13Mm Mv Output Pressure Sensor | 100 psi Media Isolated mV Output Pressure Sensors | Part Number: 85-100A-FC | Internal Number: 85-100A-FC | TE Connectivity | TE Store |
ASSY,85 FLMT,CBL-CONN | Heilind Electronics |
100 Psia Flush Mount Pressure Sensor |Te Connectivity 85-100A-FC | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Absolute | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,ABS,100PSI,316L SS | Sager |
PRESSURE SENSOR, 100PSI, ABSOLUTE | Farnell |
Where can I find additional details, specifications and documents for a 85-100A-FC?
Additional datasheets, footprints and schematics for 85-100A-FC are listed on our Part Details page. You can also find images and similar parts to 85-100A-FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-100A-FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-100A-FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-100A-FC fall under?
The 85-100A-FC is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-100A-FC when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-100A-FC you can contact the distributor directly for product support, shipping queries etc.
Is the 85-100A-FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-100A-FC have stock available?
Authorised distributors including RS, Future Electronics, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 85-100A-FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-100A-FC often in real-time on the comparison pages.
What if I can't find stock of 85-100A-FC?
You can fill out our help required form which you can use to request a quote for 85-100A-FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.