Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Electrical Connection | Cable w/ Connector |
---|---|
Pressure Port/Fitting | 1/8-27 NPT |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Pressure | 100psi |
Output/Span | 100mV |
Overpressure | 3X |
Non-Linearity | ± .1% |
Package | Weldable, Threaded Process Fittings |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
100 Psia 1/8-27 Npt Ribbon Press Sensor |Te Connectivity Sensors 85-100A-8C | Newark Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Absolute 6-Pin | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,ABS,100PSI,316L SS | Sager |
Where can I find additional details, specifications and documents for a 85-100A-8C?
Additional datasheets, footprints and schematics for 85-100A-8C are listed on our Part Details page. You can also find images and similar parts to 85-100A-8C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-100A-8C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-100A-8C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-100A-8C fall under?
The 85-100A-8C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-100A-8C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-100A-8C you can contact the distributor directly for product support, shipping queries etc.
Is the 85-100A-8C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-100A-8C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 85-100A-8C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-100A-8C often in real-time on the comparison pages.
What if I can't find stock of 85-100A-8C?
You can fill out our help required form which you can use to request a quote for 85-100A-8C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.