Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.73
|
45
in stock
|
Buy Now | |
TTI Europe
from US$73.96
|
30
in stock
|
Buy Now | |
TE Store
from US$83.65
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$75.00
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$75.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$85.75
|
2
in stock
|
Buy Now | |
element14
from US$77.60
|
2
in stock
|
Buy Now | |
Farnell
from US$71.85
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
30
in stock
|
Buy Now | |
Future Electronics
from US$69.24
|
-
|
Buy Now | |
Avnet America
from US$60.64
|
-
|
Buy Now | |
RS Americas
from US$87.68
|
-
|
Buy Now | |
Richardson RFPD
from US$64.24
|
-
|
Buy Now | |
Sager
from US$68.52
|
-
|
Buy Now |
Pressure Port/Fitting | Weldable (5/16-32 UNEF-3A Thread) |
---|---|
Electrical Connection | Ribbon Cable |
Dimensions | Dia 15.85 x 9.3mm, Dia .624 x .366in |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 3X |
Pressure | 100psi |
Non-Linearity | ± .1% |
Package | Threaded Process Fittings, Weldable |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
100 PSIA WELDABLE PRESSURE SENSOR Pressure: 100 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Absolute Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 13Mm Mv Output Pressure Sensor | 100 psi Media Isolated mV Output Pressure Sensors | Part Number: 85-100A-0R | Internal Number: 85-100A-0R | TE Connectivity | TE Store |
NISO,ABS,NO FIT,RIBBON CBL | Heilind Electronics |
Pressure Sensor, 30Psi, Absolute, Digit Rohs Compliant: Yes |Te Connectivity 85-100A-0R | Newark Electronics |
PRESSURE SENSOR, 30PSI, ABSOLUTE, DIGIT | element14 |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Absolute 6-Pin | Avnet Abacus |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR,ABS,100PSI,316L SS | Sager |
Where can I find additional details, specifications and documents for a 85-100A-0R?
Additional datasheets, footprints and schematics for 85-100A-0R are listed on our Part Details page. You can also find images and similar parts to 85-100A-0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85-100A-0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85-100A-0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85-100A-0R fall under?
The 85-100A-0R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 85-100A-0R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85-100A-0R you can contact the distributor directly for product support, shipping queries etc.
Is the 85-100A-0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85-100A-0R have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 85-100A-0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85-100A-0R often in real-time on the comparison pages.
What if I can't find stock of 85-100A-0R?
You can fill out our help required form which you can use to request a quote for 85-100A-0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.