85-015A-8R

Sensors

> Pressure Sensors

> Media Isolated Pressure Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 85-015A-8R
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 85-015A-8R
Series Information for 85-015A-8R - TE Connectivity
  • Status: Active
  • Product Code: CEDX
  • Global Product Line: V18
  • GPL Description: Sensors Products

Description

15 PSIA 1/8 - 27 NPT PRESSURE SENSOR

Specifications

Electrical Connection:
Ribbon Cable
Pressure Port/Fitting:
1/8-27 NPT
Dimensions:
Dia .624 x .366in, Dia 15.85 x 9.3mm
Supply Current:
1.5mA
Overpressure:
3X
Pressure:
15psi
Output/Span:
100mV
Non-Linearity:
± .1%
Package:
Threaded Process Fittings, Weldable
Type:
Absolute
Sensor Type:
Media Isolated mV Output Pressure Sensors
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Absolute 6-Pin
Allied Electronics, Inc
Sensor;NISO ABS 1/8 NPT RIBBON CBL;Pressure;85-015A-8R