Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
Number of Rows | 1 |
Keyed | Yes |
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Ports | 2 |
PCB Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 15µin, .38µm, 5µin, .12µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Configuration | 7P + 15P + 4P |
PCB Thickness (Recommended) | 1.2mm, .048in |
Height Above PC Board | .29in, 7.38mm |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in, 2mm, .078in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Location | Top |
Boardlock Type | Fork |
PCB Mount Retention | With |
Boardlock Length | 2.79mm, .109in |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 1176 |
Profile | Standard |
Connector Style | Plug |
Connector System | Cable-to-Board |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Product Grouping | SATA |
Termination Post Length | 3.6mm, .074in |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
High Temperature Housing | Yes |
Sata Plug,2.5 Conn 15+7+4 Assy |Amp Te Connectivity 84998-3 | Newark Electronics |
I/O Connectors SATA PLUG 2.5CONN 15+7+4 ASSY | Rapid Electronics |
TE Connectivity - AMP SATA PLUG2.5 CONN 15+7+4 ASSY | Distrelec |
Conn SATA PL 26 POS 1.27mm Solder RA Thru-Hole 26 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 84998-3?
Additional datasheets, footprints and schematics for 84998-3 are listed on our Part Details page. You can also find images and similar parts to 84998-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84998-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84998-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84998-3 fall under?
The 84998-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84998-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84998-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 84998-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84998-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 84998-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84998-3 often in real-time on the comparison pages.
What if I can't find stock of 84998-3?
You can fill out our help required form which you can use to request a quote for 84998-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.