84984-6 PCB Connectors by TE Connectivity

1mm FFC DIP V ASSY 6P NAT(TB)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
1,146
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.37
1,242
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
1,146
in stock
Buy Now
Logo for element14
element14
from US$0.22
1,146
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now
Logo for Boersig
Boersig
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 1µm, 39.37µin
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 1A
Connector Product Type Connector Assembly
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
Contact Layout Staggered Type A
Contact Shape & Form Single Beam
Connector Height 5.6mm, .22in
Connector Width .118in, 3mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Length 8mm, .314in
PCB Thickness (Recommended) 1.6mm, .063in
コネクタの高さ 5.6mm
Operating Voltage 125VAC
Centerline (Pitch) .039in, 1mm
Housing Material PBT GF
Housing Color White
Circuit Identification Feature With
Mating Alignment With
PCB Mount Alignment With
PCB Mount Retention With
PCB Mount Retention Type Kinked Solder Tails
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Quantity 59
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Flex-to-Board
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
Insertion Force Type Non-ZIF
Wire/Cable Type FPC, FFC
Sealable No
Termination Post & Tail Length .118in, 3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -4 – 185°F, -20 – 85°C

Compatible Parts


Alternative Descriptions

1mm FFC DIP V ASSY 6P NAT(TB) Connector System: Flex-to-Board Number of Positions: 6 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 6 .039" 1 mm | Fpc Connector | Part Number: 84984-6 | Internal Number: 84984-6 | .039" | TE Connectivity | TE Store
Ffc/Fpc Board Connector, Fpc Series, Through Hole, Receptacle, 6, 1 Mm Rohs Compliant: Yes |Amp Te Connectivity 84984-6 | Newark Electronics
CONNECTOR, FPC, 1MM, 6WAY | element14
Conn FPC Connector SKT 6 POS 2mm Solder ST Thru-Hole Tube | Avnet America
1mm Pitch 6 Way Straight Female FPC Connector, Vertical Contact | TE Connectivity 84984-6 | RS Americas


84984-6 Connectors by Unknown

CONNECTOR FPC 1MM 6WAY

Status: Unknown
Series: FPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range FPC Series
Contact Termination Type Through Hole
Contact Position -
No. of Rows 1 Row, 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
FFC/FPC Thickness 0.3mm
SVHC No SVHC (15-Jan-2019)
Body Plating Tin
Colour Natural
Contact Termination Through Hole Vertical
Flammability Rating UL94V-0
Lead Spacing 1mm
Material High Temp. Thermoplastic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84984-6?

Additional datasheets, footprints and schematics for 84984-6 are listed on our Part Details page. You can also find images and similar parts to 84984-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84984-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84984-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84984-6 fall under?

The 84984-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 84984-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84984-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 84984-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84984-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 84984-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84984-6 often in real-time on the comparison pages.

What if I can't find stock of 84984-6?

You can fill out our help required form which you can use to request a quote for 84984-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay