Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1,600
in stock
|
Buy Now | |
TE Store
from US$0.46
|
1,479
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Staggered Type A |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Matte |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
Connector Height | .22in, 5.6mm |
Connector Width | 4.4mm, .173in |
Connector Length | .354in, 9mm |
Accepts Flex Cable Thickness | .012in, .3mm |
コネクタの高さ | 5.6mm |
Operating Voltage | 125VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Nylon GF |
Housing Color | Natural |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 800 |
Wire/Cable Type | FFC, FPC |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
1MM FFC SMT V ASSY 7P EMBOSS Connector System: Flex-to-Board Number of Positions: 7 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 7 .039" 1 mm | Fpc Connector | Part Number: 84982-7 | Internal Number: 84982-7 | .039" | TE Connectivity | TE Store |
Ffc Connector, Receptacle 7 Position 1Mmpitch | Newark Electronics |
Conn FPC Connector SKT 7 POS 2mm Solder ST SMD T/R | Avnet America |
1MM FFC SMT V ASSY 7P EMBOSS, FPC Connectors | TE Connectivity 84982-7 | RS Americas |
Where can I find additional details, specifications and documents for a 84982-7?
Additional datasheets, footprints and schematics for 84982-7 are listed on our Part Details page. You can also find images and similar parts to 84982-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84982-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84982-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84982-7 fall under?
The 84982-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84982-7 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84982-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 84982-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84982-7 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 84982-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84982-7 often in real-time on the comparison pages.
What if I can't find stock of 84982-7?
You can fill out our help required form which you can use to request a quote for 84982-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.