Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
4,740
in stock
|
Buy Now | |
TE Store
from US$0.46
|
12,499
in stock
|
Buy Now | |
element14
from US$0.29
|
4,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,740
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Length | 11mm, .433in |
Connector Height | .118in, 3mm |
Connector Width | .248in, 6.3mm |
コネクタの高さ | 3mm |
Operating Voltage | 125VAC |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Nylon |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1500 |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Termination Post & Tail Length | .7mm, .0275in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
1MM FFC SMT H ASSY 8P EMBOSS Connector System: Flex-to-Board Number of Positions: 8 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 8 .039" 1 mm | Fpc Connector | Part Number: 84981-8 | Internal Number: 84981-8 | .039" | TE Connectivity | TE Store |
CONN, FFC/FPC, RCPT, 8POS, 1ROW, 1MM | element14 |
Conn, Ffc/Fpc, Rcpt, 8Pos, 1Row, 1Mm Rohs Compliant: Yes |Amp Te Connectivity 84981-8 | Newark Electronics |
Conn FPC Connector SKT 8 POS 1mm Solder RA SMD T/R | Avnet America |
1mm Pitch 8 Way Right Angle SMT Female FPC Connector, Top Contact | TE Connectivity 84981-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 84981-8?
Additional datasheets, footprints and schematics for 84981-8 are listed on our Part Details page. You can also find images and similar parts to 84981-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84981-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84981-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84981-8 fall under?
The 84981-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84981-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84981-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 84981-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84981-8 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 84981-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84981-8 often in real-time on the comparison pages.
What if I can't find stock of 84981-8?
You can fill out our help required form which you can use to request a quote for 84981-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.