Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
TE Store
from US$0.41
|
10,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,500
in stock
|
Buy Now | |
element14
from US$0.26
|
3,200
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,200
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .118in, 3mm |
Connector Length | 7mm, .2756in |
Connector Width | .248in, 6.3mm |
コネクタの高さ | 3mm |
Operating Voltage | 125VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Tape |
実装方法 | Tape |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Non-ZIF |
Termination Post & Tail Length | .7mm, .0275in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
1MM FFC SMT H ASSY 4P EMBOSS Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 4 .039" 1 mm | Fpc Connector | Part Number: 84981-4 | Internal Number: 84981-4 | .039" | TE Connectivity | TE Store |
Pitch Spacing:1Mm | Newark Electronics |
Conn FPC Connector SKT 4 POS 1mm Solder RA SMD T/R | Avnet America |
FFC&FPC Connectors 1MM FFC SMT H ASSY 4P EMBOSS | Rapid Electronics |
TE Connectivity 1MM FFC SMT H ASSY 4P EMBOSS FFC/FPC Con | Distrelec |
CONNECTOR, FFC/FPC, 4POS, 1, 1MM | element14 |
FPC, 1.0mm, receptacle, SMT, 4P, non-ZIF | RS |
FPC Series 4 Position 1 mm Surface Mount Right Angle Slide Lock FFC/FPC | Future Electronics |
FPC Series 1mm Pitch 4 Way Straight Female FPC Connector, Top Contact | TE Connectivity 84981-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1 |
Where can I find additional details, specifications and documents for a 84981-4?
Additional datasheets, footprints and schematics for 84981-4 are listed on our Part Details page. You can also find images and similar parts to 84981-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84981-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84981-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84981-4 fall under?
The 84981-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84981-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84981-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 84981-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84981-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 84981-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84981-4 often in real-time on the comparison pages.
What if I can't find stock of 84981-4?
You can fill out our help required form which you can use to request a quote for 84981-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.