Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Assembly Length | 38.1mm, 1.5in |
Operating Voltage | 20000VDC |
Panel Feedthrough | No |
Panel Mount Feature Type | Flange |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
LGH-1 FLANGED RECEPT. | TE Connectivity 849611-1 | RS Americas |
Conn LGH RCP 1 POS Solder ST Cable Mount 1 Terminal 1 Port | Avnet America |
Heavy Duty Power Connectors LGH-1 FLANGED RECEPT | Sager |
Where can I find additional details, specifications and documents for a 849611-1?
Additional datasheets, footprints and schematics for 849611-1 are listed on our Part Details page. You can also find images and similar parts to 849611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 849611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 849611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 849611-1 fall under?
The 849611-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 849611-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 849611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 849611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 849611-1 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 849611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 849611-1 often in real-time on the comparison pages.
What if I can't find stock of 849611-1?
You can fill out our help required form which you can use to request a quote for 849611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.