Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
1,014
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$95.49
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$109.85
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$89.20
|
16
in stock
|
Buy Now | |
Distrelec
from US$94.51
|
16
in stock
|
Buy Now | |
Avnet America
from US$74.00
|
-
|
Buy Now | |
Sager
from US$73.93
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Contact Protection | Without |
Assembly Length | 31.75mm, 1.25in |
Operating Voltage | 20000VDC |
Panel Feedthrough | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Weight | 5g, .17oz |
Packaging Quantity | 8 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Lead Assembly |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Circular Connector, 1 Contact(S), Epoxy, Male |Amp Te Connectivity 849610-3 | Newark Electronics |
Standard Circular Connector RECEPTACLE | Rapid Electronics |
TE Connectivity RECEPTACLE Circular Connector 1 Contact( | Distrelec |
Conn LGH RCP 1 POS Solder ST Cable Mount 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 849610-3?
Additional datasheets, footprints and schematics for 849610-3 are listed on our Part Details page. You can also find images and similar parts to 849610-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 849610-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 849610-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 849610-3 fall under?
The 849610-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 849610-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 849610-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 849610-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 849610-3 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 849610-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 849610-3 often in real-time on the comparison pages.
What if I can't find stock of 849610-3?
You can fill out our help required form which you can use to request a quote for 849610-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.