Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.59 |
340
|
Buy Now | |
Avnet America | US$0.38 |
9,000
|
Buy Now | |
Rapid Electronics | US$0.41 |
6,997
|
Buy Now | |
Chip One Stop | US$0.50 |
6,997
|
Buy Now | |
Future Electronics | US$0.31 |
6,000
|
Buy Now | |
Farnell | US$0.64 |
6,000
|
Buy Now | |
TTI Europe | US$0.33 |
3,000
|
Buy Now | |
TE Store | US$0.87 |
2,688
|
Buy Now | |
Newark Electronics | US$0.82 |
1,831
|
Buy Now | |
element14 | US$0.68 |
1,831
|
Buy Now | |
Distrelec | US$0.54 |
543
|
Buy Now | |
RS Americas | US$0.60 |
-
|
Buy Now | |
Boersig | US$0.55 |
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Location | Bottom |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Length | 13.92mm, .548in |
コネクタの高さ | 2.56mm |
Connector Width | .2575in, 6.54mm |
Connector Height | 2.56mm, .1008in |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1500 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Wire/Cable Type | FFC, FPC |
FPC Actuator Type | Stuffer (Plunger Style) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn FPC Connector SKT 6 POS 1mm Solder RA SMD T/R | Avnet America |
FFC&FPC Connectors 1MM CONT ASS 6P R/A | Rapid Electronics |
6 Position 1 mm Pitch Right Angle Surface Mount FPC Bottom Contact Connector | Future Electronics |
06P FFC ZIF 1.0MM RIGHT ANGLE | TTI Europe |
1MM FPC HORZ.BTTM CONT.ASS.6P Connector System: Flex-to-Board Number of Positions: 6 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 6 .039" 1 mm | Fpc Connector | Part Number: 84952-6 | Internal Number: 84952-6 | .039" | TE Connectivity | TE Store |
Ffc/Fpc Connector, Receptacle, 6 Position 1Row | Newark Electronics |
CONNECTOR, FPC, SMT, 1MM, 6WAY | element14 |
TE Connectivity - AMP FFC / FPC Connector, Poles - 6, 200V, 1A, Right Angle | Distrelec |
6 way r/a bottom FFC SMT connector,1mm | RS |
1MM FPC HORZ.BTTM CONT.ASS.6P, FPC Connectors | TE Connectivity 84952-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | 84952 Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | 84952 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 84952-6?
Additional datasheets, footprints and schematics for 84952-6 are listed on our Part Details page. You can also find images and similar parts to 84952-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84952-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84952-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84952-6 fall under?
The 84952-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84952-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84952-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 84952-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84952-6 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for 84952-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84952-6 often in real-time on the comparison pages.
What if I can't find stock of 84952-6?
You can fill out our help required form which you can use to request a quote for 84952-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.