849104-8 Power Connectors by TE Connectivity

LGH 1 DBL END SHIELD LEAD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Positive Stop Ferrule With
Number of Positions 1
Contact Protection Without
Assembly Length 10in, 254mm
Wire Size 22AWG, 16AWG
Operating Voltage 20000VDC
Mating Alignment With
Packaging Quantity 1
Packaging Method Package
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 849104-8?

Additional datasheets, footprints and schematics for 849104-8 are listed on our Part Details page. You can also find images and similar parts to 849104-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 849104-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 849104-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 849104-8 fall under?

The 849104-8 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 849104-8 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 849104-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 849104-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 849104-8 have stock available?

There is no stock from authorised distributors for 849104-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 849104-8 often in real-time on the comparison pages.

What if I can't find stock of 849104-8?

You can fill out our help required form which you can use to request a quote for 849104-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay