849055-1 Part Information

Details for 849055-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Molded Glass Epoxy
Operating Voltage 15000VDC, 10000VDC
Screw & Hole Thread Size 5/16-32(M)
Cap to Flange Attachment Threaded
Connector Mounting Type Fixing Screw
For Use With Receptacle
Comment 1
Packaging Quantity 1
Packaging Method Package
Accessory Type Dust Cover and O-Ring
Connector Style Receptacle
Sealable No
Product Type Accessory
Operating Temperature Range -55 – 125°C, -67 – 257°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 4089
Global Product Line: 343
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 849055-1?

Additional datasheets, footprints and schematics for 849055-1 are listed in our Part Details tab. You can also find the 849055-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 849055-1 in the Pricing & Inventory tab next to part details. You can view 849055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 849055-1 fall under?

The 849055-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 849055-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 849055-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 849055-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 849055-1 have stock available?

There is no stock from authorised distributors for 849055-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 849055-1 often in real-time on the comparison pages.

What if I can't find stock of 849055-1?

You can fill out our help required form which you can use to request a quote for 849055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 849055-1

Loading...
Loading Results for 849055-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us