Status: | Unknown |
---|---|
Series: | H3US Series |
RoHS: | Compliant |
Product Range | H3US Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250V |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
RoHS Compliant | Yes |
H3US Control relay | RS |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Relay, Monitor, E-Mech, Cur-Rtg 5AAC/ADC, Ctrl-V 220-480AC, Vol-Rtg 250AC/DC, RoHS | Crouzet 84873220 | RS Americas |
H3Us Phase Vltge Ctrl Rly 220-480Vac Rohs Compliant: Yes |Crouzet 84873220 | Newark Electronics |
Industrial Relays H3US 220 480 UN OVER VOLT | Rapid Electronics |
Crouzet Voltage Monitoring Relay, 528V, 2CO | Distrelec |
Where can I find additional details, specifications and documents for a 84873220?
Additional datasheets, footprints and schematics for 84873220 are listed on our Part Details page. You can also find images and similar parts to 84873220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84873220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84873220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84873220 fall under?
The 84873220 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 84873220 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84873220 you can contact the distributor directly for product support, shipping queries etc.
Is the 84873220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84873220 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 84873220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84873220 often in real-time on the comparison pages.
What if I can't find stock of 84873220?
You can fill out our help required form which you can use to request a quote for 84873220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.