Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Prices starting from US$163.71
Product Range | EI Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 230VAC |
Current Monitoring Range Min | 100mA |
Current Monitoring Range Max | 10A |
Power Consumption | 3VA |
Approvals & Standards | - |
SVHC | No SVHC (15-Jun-2015) |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 8A |
External Depth | 100mm |
External Length / Height | 99.3mm |
External Width | 22.5mm |
Load Current | 0.1A |
Nom Input Voltage | 230VDC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Supply Current Max | 8A |
Supply Voltage | 230V |
Switch Current Max | 10A |
Switching Current Max | 10A |
RELAY, CURRENT SENSING, SPDT, 10A | element14 |
Current Monitoring Relay, Spdt, 8A, 250V | Newark Electronics |
Module: current monitoring relay | Transfer Multisort Elektronik |
EIH current control relay,0.1-10A 230Vac | RS |
Relay, Monitor, Control, Current, SPDT, 0.1-10A, 230 VAC, EI Series | Crouzet 84871034 | RS Americas |
Where can I find additional details, specifications and documents for a 84871034?
Additional datasheets, footprints and schematics for 84871034 are listed on our Part Details page. You can also find images and similar parts to 84871034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84871034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84871034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84871034 fall under?
The 84871034 is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 84871034 when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84871034 you can contact the distributor directly for product support, shipping queries etc.
Is the 84871034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84871034 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 84871034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84871034 often in real-time on the comparison pages.
What if I can't find stock of 84871034?
You can fill out our help required form which you can use to request a quote for 84871034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.