Status: | Unknown |
---|---|
Series: | 84702 Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 84702 Series |
Colour | Black |
Connector Type | RJ45 |
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Feed Through |
Contact Termination Type | Press Fit |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Material | PBT Polyester |
No. of Contacts | 8Contacts, 8 Contact |
No. of Mating Cycles | 500 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 125V |
Withstand Voltage | 1000V |
Panel Mtg Receptacleb Rj-45 Punchdown |Molex 84702-0006 | Newark Electronics |
Conn RJ-45 RCP 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Bag Cat 5e | Avnet America |
Cat5e RJ45 Connector Socket Unshielded Straight Panel Mount 6 84702 | Molex Woodhead/Brad 84702-0006 | RS Americas |
RECEPTACLE, RJ45, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 84702-0006?
Additional datasheets, footprints and schematics for 84702-0006 are listed on our Part Details page. You can also find images and similar parts to 84702-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84702-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84702-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84702-0006 fall under?
The 84702-0006 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84702-0006 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84702-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 84702-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84702-0006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 84702-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84702-0006 often in real-time on the comparison pages.
What if I can't find stock of 84702-0006?
You can fill out our help required form which you can use to request a quote for 84702-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.