846985-9 Power Connectors by TE Connectivity

LGH 1/2 LEAD MLD END SHLD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$448.02

Distributor Stock
Logo for Newark
Newark
from US$520.17
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$448.02
-
Buy Now

Specifications

Positive Stop Ferrule Without
Assembly Length 12in, 304.8mm
Wire Size 16AWG
Operating Voltage 10000VDC
Packaging Method Package
Packaging Quantity 60
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Connector System Wire-to-Wire
Sealable No
Termination Method to Wire & Cable Pre-Terminated to Cable
Shielded Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Lgh 1/2 Lead Mld End Shld |Amp Te Connectivity 846985-9 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 846985-9?

Additional datasheets, footprints and schematics for 846985-9 are listed on our Part Details page. You can also find images and similar parts to 846985-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 846985-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 846985-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 846985-9 fall under?

The 846985-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 846985-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 846985-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 846985-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 846985-9 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 846985-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 846985-9 often in real-time on the comparison pages.

What if I can't find stock of 846985-9?

You can fill out our help required form which you can use to request a quote for 846985-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay