84695-1 Rectangular Connectors by TE Connectivity

D5000 TAB CONT M LONG REEL AU PLATING

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.47
3,438
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.79
-
Buy Now
Logo for element14
element14
from US$2.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Underplating Material Nickel
Contact Base Material Copper Alloy
Underplate Material Thickness 1.3µm, 51.18µin
Contact Mating Area Plating Thickness 7.87µin, .2µm
Contact Classification Power
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Type Tab
Contact Current Rating (Max) 30A
Accepts Wire Insulation Diameter Range .157 – .204in, 4 – 5.2mm
Overall Length 1.49in, 37.9mm
Wire Size 12 – 10AWG, 3.08 – 5.5mm²
Operating Voltage 630VAC, 630VDC
Wire Range Mark M
Contact Retention Type Locking Lance
Contact Retention With
For Use With Receptacle (Socket) Contact
Circuit Application Power & Signal
Packaging Method Reel
Packaging Quantity 1200
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Glow Wire Rating Standard Part - Not Glow Wire
Wire/Cable Type Discrete Wire, Stranded
Barrel Type Open Barrel
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

D5000 TAB CONT M LONG REEL AU PLATING Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 12 – 10 AWG Wire Size: 3.08 – 5.5 mm² Product Terminates To: Wire & Cable Tab Gold 12 – 10 AWG 3.08 – 5.5 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 84695-1 | Internal Number: 84695-1 | TE Connectivity | TE Store
Contact, Pin, 12-10Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 84695-1 | Newark Electronics
Contact PIN Crimp ST Cable Mount Reel | Avnet America
Dynamic 5000 PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 10 to 12 AWG | TE Connectivity 84695-1 | RS Americas
CONTACT, PIN, 12-10AWG, CRIMP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84695-1?

Additional datasheets, footprints and schematics for 84695-1 are listed on our Part Details page. You can also find images and similar parts to 84695-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84695-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84695-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84695-1 fall under?

The 84695-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 84695-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84695-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 84695-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84695-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 84695-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84695-1 often in real-time on the comparison pages.

What if I can't find stock of 84695-1?

You can fill out our help required form which you can use to request a quote for 84695-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay