846938-3 Power Connectors by TE Connectivity

LGH-1 LEAD MLD END

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Positive Stop Ferrule With
Assembly Length 11.5in, 292.1mm
Wire Size 16AWG
Operating Voltage 25000VDC
Packaging Method Package
Packaging Quantity 20
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Sealable No
Product Type Lead Assembly
Housing Type Receptacle
Contact Type Socket
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded Yes

Alternative Descriptions

Cable Assembly Lead 0.292m 16AWG 1 POS LGH SKT | Avnet America
DC Power Cords LGH-1 LEAD MLD END | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 846938-3?

Additional datasheets, footprints and schematics for 846938-3 are listed on our Part Details page. You can also find images and similar parts to 846938-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 846938-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 846938-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 846938-3 fall under?

The 846938-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 846938-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 846938-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 846938-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 846938-3 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 846938-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 846938-3 often in real-time on the comparison pages.

What if I can't find stock of 846938-3?

You can fill out our help required form which you can use to request a quote for 846938-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay