Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$200.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$260.73
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$257.07
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$251.12
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$241.00
|
114
in stock
|
Buy Now | |
Farnell
from US$264.46
|
92
in stock
|
Buy Now | |
Avnet America
from US$200.12
|
-
|
Buy Now | |
RS Americas
from US$287.43
|
-
|
Buy Now | |
Sager
from US$222.59
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Contact Protection | Without |
Assembly Length | 1.88in, 47.75mm |
Operating Voltage | 20000VDC |
Panel Feedthrough | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Weight | 23g, .8oz |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Contact Type | Pin |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Standard Circular Connector Recpt, Marked |Amp Te Connectivity 846793-2 | Newark Electronics |
Standard Circular Connector RECPT MARKED | Rapid Electronics |
TE Connectivity RECPT MARKED Standard Circular Connector | Distrelec |
CIRCULAR CONN, RCPT, 1POS, PANEL | Farnell |
Conn LGH RCP 1 POS ST Panel Mount 1 Terminal 1 Port | Avnet America |
RECPT, MARKED | TE Connectivity 846793-2 | RS Americas |
Standard Circular Connector RECPT, MARKED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 846793-2?
Additional datasheets, footprints and schematics for 846793-2 are listed on our Part Details page. You can also find images and similar parts to 846793-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 846793-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 846793-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 846793-2 fall under?
The 846793-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 846793-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 846793-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 846793-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 846793-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 846793-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 846793-2 often in real-time on the comparison pages.
What if I can't find stock of 846793-2?
You can fill out our help required form which you can use to request a quote for 846793-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.