846290-3 Power Connectors by TE Connectivity

LGH-4 SGL MOLDED END LEAD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$317.29

Distributor Stock
Logo for Farnell
Farnell
from US$341.92
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$317.29
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$346.51
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$356.00
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$450.20
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$351.69
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 24in, 609.6mm
Wire Size 16AWG
Operating Voltage 50000VDC
Mating Alignment With
Packaging Quantity 10
Packaging Method Package
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

DC Power Cords LGH-4 SGL MOLDED END LEAD | Rapid Electronics
TE Connectivity LGH-4 SGL MOLDED END LEAD DC Power Cords | Distrelec
INDUSTRIAL CIRCULAR CONNECTORS | Farnell
Lgh-4 Sgl Molded End Lead |Amp Te Connectivity 846290-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 846290-3?

Additional datasheets, footprints and schematics for 846290-3 are listed on our Part Details page. You can also find images and similar parts to 846290-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 846290-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 846290-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 846290-3 fall under?

The 846290-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 846290-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 846290-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 846290-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 846290-3 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 846290-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 846290-3 often in real-time on the comparison pages.

What if I can't find stock of 846290-3?

You can fill out our help required form which you can use to request a quote for 846290-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay