Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
965
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
480
in stock
|
Buy Now | |
element14
from US$0.30
|
480
in stock
|
Buy Now | |
Farnell
from US$0.41
|
480
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
233
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Sager
from US$8.44
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Strap |
Battery Size Code | 9V |
Battery Terminals | Wire Leads |
Body Material | Polypropylene |
Lead Length | 6" |
PP3 BATTERY CLIP | RS |
Battery Holder, SHIELDED 9 VOLT STRAP Nickel Plating | Future Electronics |
Battery Strap, 9V, Wire Lead | Newark Electronics |
Battery Strap, Sheilded, I-Type, ABS, 6 in Leads, 26 AWG, Red/Black, 1 Cell, 9 V | Keystone Electronics 84-6 | RS Americas |
6F22 connector | Transfer Multisort Elektronik |
BATTERY STRAPS 9V I-STYLE 6.00 | Rutronik |
Strap, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 203.2mm |
---|---|
Compressed Length | 89mm |
Compression Load Max | 489N |
External Diameter | 38.1mm |
Wire Diameter | 4.5mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 84-6?
Additional datasheets, footprints and schematics for 84-6 are listed on our Part Details page. You can also find images and similar parts to 84-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-6 fall under?
The 84-6 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-6 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-6 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 84-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-6 often in real-time on the comparison pages.
What if I can't find stock of 84-6?
You can fill out our help required form which you can use to request a quote for 84-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.