Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
845569-000,
1-1196596-8 |
Prices starting from US$23.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.91
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$37.99
|
350
in stock
|
Buy Now | |
element14
from US$35.54
|
350
in stock
|
Buy Now | |
RS Americas
from US$36.53
|
50
in stock
|
Buy Now | |
Avnet America
from US$24.41
|
-
|
Buy Now | |
TTI Europe
from US$26.24
|
-
|
Buy Now | |
Sager
from US$23.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Style | Pin |
---|---|
Contact Size | Subminiature |
Government Qualified | No |
Comment | Commercial item. |
Wire/Cable Type | Coaxial |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
D-602-0278 Rohs Compliant: No |Raychem Te Connectivity 845569-000 | Newark Electronics |
Pin Contact, Gold, Solder, Wire Gauge: RG-174, 178, 179 and 316, Copper Alloy | TE Connectivity 845569-000 | RS Americas |
Contact PIN Solder ST Cable Mount | Avnet America |
D-Sub Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 845569-000?
Additional datasheets, footprints and schematics for 845569-000 are listed on our Part Details page. You can also find images and similar parts to 845569-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 845569-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 845569-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 845569-000 fall under?
The 845569-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 845569-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 845569-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 845569-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 845569-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 845569-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 845569-000 often in real-time on the comparison pages.
What if I can't find stock of 845569-000?
You can fill out our help required form which you can use to request a quote for 845569-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.