Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,999
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
1,743
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,743
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
1,743
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
493
in stock
|
Buy Now | |
element14
from US$0.20
|
493
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | .344in, 8.75mm |
Connector Width | 4.8mm, .189in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 7.8mm, .307in |
コネクタの高さ | 7.8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 50VAC |
Housing Color | White |
Housing Material | PBT GF |
Centerline (Pitch) | 1.25mm, .049in |
Circuit Identification Feature | With |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 380 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
Sealable | No |
Insertion Force Type | Non-ZIF |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
4 way FFC thru-hole connector,1.25mm | RS |
FFC&FPC Connectors POST PLATED VERT 4P 1.25mm | Rapid Electronics |
TE Connectivity - AMP FPC Connector 1.25MM FFC PT PLATED V 4P | Distrelec |
Connector: FFC/FPC | Transfer Multisort Elektronik |
Conn, Ffc/Fpc, 40Pos, 1Row, 1.25Mm, Tht Rohs Compliant: Yes |Amp Te Connectivity 84534-4 | Newark Electronics |
CONN, FFC/FPC, 40POS, 1ROW, 1.25MM, THT | element14 |
Conn FFC Connector SKT 4 POS 2.5mm Solder ST Thru-Hole Tray | Avnet America |
1.25mm Pitch 4 Way Straight Female FPC Connector, Vertical Contact | TE Connectivity 84534-4 | RS Americas |
Special Order: 1.25MM FFC POST PLATED V 4P Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .049 in Centerline (Pitch): 1.25 mm Insertion Force Type: Non-ZIF Flex-to-Board 4 .049" 1.25 mm | 1.25Mm Fpc Connector | Part Number: 84534-4 | Internal Number: 84534-4 | .049" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
Contact Position | - |
No. of Rows | 2 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 84534-4?
Additional datasheets, footprints and schematics for 84534-4 are listed on our Part Details page. You can also find images and similar parts to 84534-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84534-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84534-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84534-4 fall under?
The 84534-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84534-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84534-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 84534-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84534-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 84534-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84534-4 often in real-time on the comparison pages.
What if I can't find stock of 84534-4?
You can fill out our help required form which you can use to request a quote for 84534-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.