845088-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 845088-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 845088-000
Series Information for 845088-000 - TE Connectivity
  • Status: Active
  • Aliases: 3-1199169-1, 845088-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

06161409

Specifications

Marker Style:
Push-On
Marker Size:
11
Marker Material:
Polyvinyl Fluoride
Marker Color:
Yellow
Compatible Cable Diameter:
.11 – .19in, 2.9 – 4.7mm
Marker Width:
4.5mm, .177in
Printed Marking Color:
Black
Packaging Method:
Box
Packaging Quantity:
1000
Printed Marking:
9
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 086068-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Marker Pre-Printed Push-On "9" Legend Polyvinyl Fluoride Yellow Box