Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Synthesiser |
---|---|
Frequency | 156.25MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | VFQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 844N255AKILF?
Additional datasheets, footprints and schematics for 844N255AKILF are listed on our Part Details page. You can also find images and similar parts to 844N255AKILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 844N255AKILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 844N255AKILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 844N255AKILF fall under?
The 844N255AKILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 844N255AKILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 844N255AKILF you can contact the distributor directly for product support, shipping queries etc.
Is the 844N255AKILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 844N255AKILF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 844N255AKILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 844N255AKILF often in real-time on the comparison pages.
What if I can't find stock of 844N255AKILF?
You can fill out our help required form which you can use to request a quote for 844N255AKILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.