Status: | Unknown |
---|---|
Series: | 8400 Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 420mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8400 Series |
Power Inductor Case | 4.5mm x 3.3mm x 2.6mm |
DC Resistance Max | 1.1ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 47Uh, 0.42A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 47UH, 0.42A, 10%, UNSHIELDED | element14 |
Power Inductor (SMD), 47 uH, ± 10%, 420 mA, Unshielded, 420 mA, 4.5mm x 3.3mm x 2.6mm | Avnet America |
Power Inductors - SMD 47 UH 0.42A | Sager |
Where can I find additional details, specifications and documents for a 84473C?
Additional datasheets, footprints and schematics for 84473C are listed on our Part Details page. You can also find images and similar parts to 84473C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84473C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84473C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84473C fall under?
The 84473C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 84473C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84473C you can contact the distributor directly for product support, shipping queries etc.
Is the 84473C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84473C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 84473C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84473C often in real-time on the comparison pages.
What if I can't find stock of 84473C?
You can fill out our help required form which you can use to request a quote for 84473C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.