Status: | Unknown |
---|---|
Series: | Solid Wall Series |
RoHS: | Unknown |
No distributors results available
Product Range | Solid Wall Series |
---|---|
External Width | 31.75mm |
External Height | 19.05mm |
Raceway / Duct Color | Ivory |
Body Material | PVC |
Colour | Ivory |
Length | 1.83m |
Where can I find additional details, specifications and documents for a 8443-0486?
Additional datasheets, footprints and schematics for 8443-0486 are listed on our Part Details page. You can also find images and similar parts to 8443-0486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8443-0486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8443-0486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8443-0486 fall under?
The 8443-0486 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 8443-0486 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8443-0486 you can contact the distributor directly for product support, shipping queries etc.
Is the 8443-0486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8443-0486 have stock available?
There is no stock from authorised distributors for 8443-0486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8443-0486 often in real-time on the comparison pages.
What if I can't find stock of 8443-0486?
You can fill out our help required form which you can use to request a quote for 8443-0486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.