Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Overall Length | 12.7mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .500, Nylon 6/6, UL94V-0 | Keystone Electronics 8441C | RS Americas |
Standoff/Bulk |Keystone 8441C | Newark Electronics |
╪ 0.25 x 0.5 inch 6 - 32 Threaded Hex Nylon Female Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers 6-32 THRD1/2L HEX | Sager |
Where can I find additional details, specifications and documents for a 8441C?
Additional datasheets, footprints and schematics for 8441C are listed on our Part Details page. You can also find images and similar parts to 8441C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8441C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8441C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8441C fall under?
The 8441C is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 8441C when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8441C you can contact the distributor directly for product support, shipping queries etc.
Is the 8441C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8441C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Carlton-Bates and Sager have stock available or on a lead time for 8441C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8441C often in real-time on the comparison pages.
What if I can't find stock of 8441C?
You can fill out our help required form which you can use to request a quote for 8441C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.