Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Overall Length | 15.87mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Flame Retardant Nylon 4 - 40 Thread 0.625 inch Long Female Hex Standoff | Future Electronics |
Standoff/Bulk |Keystone 8440D | Newark Electronics |
Standoff | Keystone Electronics 8440D | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers .250 X .625 4-40 HEX STANDOFF F/R NYLON | Sager |
Where can I find additional details, specifications and documents for a 8440D?
Additional datasheets, footprints and schematics for 8440D are listed on our Part Details page. You can also find images and similar parts to 8440D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8440D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8440D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8440D fall under?
The 8440D is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 8440D when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8440D you can contact the distributor directly for product support, shipping queries etc.
Is the 8440D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8440D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 8440D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8440D often in real-time on the comparison pages.
What if I can't find stock of 8440D?
You can fill out our help required form which you can use to request a quote for 8440D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.