Status: | Unknown |
---|---|
Series: | Super Shield WB Series |
RoHS: | Unknown |
Coating Type | Water Based Silver Conductive |
---|---|
Coating Applications | EMI / RFI Shielding |
Dispensing Method | Jar |
Coating Colour | Silver |
Weight | - |
Product Range | Super Shield WB Series |
SVHC | 1-Methyl-2-pyrrolidone (NMP) (27-Jun-2018) |
Volume | 12ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super Shield Water Based Silver Coated Copper Conductive Coating,0.5oz (15ml) | MG Chemicals 843WB-15ML | RS Americas |
Super Shield Water Based Silver Coated Copper Conductive Paint/0.4 Fl Oz Liquid |Mg Chemicals 843WB-15ML | Newark Electronics |
Where can I find additional details, specifications and documents for a 843WB-15ML?
Additional datasheets, footprints and schematics for 843WB-15ML are listed on our Part Details page. You can also find images and similar parts to 843WB-15ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 843WB-15ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843WB-15ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 843WB-15ML fall under?
The 843WB-15ML is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 843WB-15ML when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 843WB-15ML you can contact the distributor directly for product support, shipping queries etc.
Is the 843WB-15ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 843WB-15ML have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 843WB-15ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 843WB-15ML often in real-time on the comparison pages.
What if I can't find stock of 843WB-15ML?
You can fill out our help required form which you can use to request a quote for 843WB-15ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.