843522-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 843522-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 843522-000
Series Information for 843522-000 - TE Connectivity
  • Status: Active
  • Aliases: 6-1196580-8, 843522-000
  • Product Code: C368
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A052-4/42-0

Specifications

Lining Type:
Adhesive
Material:
Crosslinked Polyolefin
Color:
Black
Material Code:
4
Material Systems Code:
10
Adhesive Pre-Coat:
Yes
Sealant:
Yes
Shrink Ratio:
2:1
Pliancy:
Flexible
Length:
61mm, 2.4in
Recovered Inside Diameter (Max):
.37in, 9.4mm
Wall Thickness:
Medium
Recovered Wall Thickness (Nominal):
2.03mm, .08in
Expanded Inside Diameter (Min):
20.6mm, .81in
Government Qualified:
No
Adhesive Code:
/42 Precoat
Adhesive Options:
/42 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Molded Part Shape Code:
101A
Size Code:
52
Wall Type:
Dual
Resistance Protection:
Suitable for occasional exposure to fluids
Operating Temperature Range:
-67 – 275°F, -55 – 135°C
Resistance Properties:
Immersion Protection
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
101A052-4/42-0
Avnet America
Cable Accessories End Cap Polyolefin Flexible Modified
Avnet Europe
AMP843522-000