843427-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 843427-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 843427-000
Series Information for 843427-000 - TE Connectivity
  • Status: Active
  • Aliases: 7-1196579-4, 843427-000
  • Product Code: C368
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A062-4-0

Specifications

Shrink Ratio:
2:1
Material Systems Code:
10
Sealant:
No
Color:
Black
Material Code:
4
Adhesive Pre-Coat:
No
Pliancy:
Flexible
Material:
Crosslinked Polyolefin
Expanded Inside Diameter (Min):
25.4mm, 1in
Recovered Wall Thickness (Nominal):
2.29mm, .09in
Length:
68mm, 2.7in
Recovered Inside Diameter (Max):
11.4mm, .45in
Wall Thickness:
Medium
Government Qualified:
No
Adhesive Type:
Adhesive Purchased Separately
Molded Part Shape Code:
101A
Size Code:
62
Wall Type:
Single
Resistance Protection:
Suitable for occasional exposure to fluids
Operating Temperature Range:
-67 – 275°F, -55 – 135°C
Flammability:
Flame-Retardant
Resistance Properties:
Immersion Protection

Compatibility

  • Compatible Parts: 890060-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Polyolefin Flexible Modified
Avnet Europe
Cable Accessories End Cap Polyolefin Flexible Modified