843377-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 843377-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 843377-000
Series Information for 843377-000 - TE Connectivity
  • Status: Active
  • Aliases: 3-1196579-0, 843377-000
  • Product Code: C368
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A021-4-0

Specifications

Material:
Crosslinked Polyolefin
Material Systems Code:
10
Sealant:
No
Material Code:
4
Adhesive Pre-Coat:
No
Shrink Ratio:
2:1
Pliancy:
Flexible
Color:
Black
Recovered Wall Thickness (Nominal):
1.3mm, 1.3 – .05mm, .05in
Length:
1in, 25mm
Recovered Inside Diameter (Max):
.13in, 3.3mm
Expanded Inside Diameter (Min):
7.4mm, .29in
Wall Thickness:
Medium
Government Qualified:
No
Molded Part Shape Code:
101A
Adhesive Type:
Adhesive Purchased Separately
Size Code:
21
Wall Type:
Single
Operating Temperature Range:
-55 – 135°C, -67 – 275°F
Resistance Properties:
Immersion Protection
Flammability:
Flame-Retardant
Resistance Protection:
Suitable for occasional exposure to fluids

Compatibility

  • Compatible Parts: 890060-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
101A021-4-0
Avnet America
Cable Accessories End Cap Polyolefin Flexible Modified
Avnet Europe
AMP843377-000