843238-000 Heat Shrink Components by TE Connectivity

101A011-4-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 1196578-5,
843238-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.06
-
Buy Now
Logo for Sager
Sager
from US$2.18
-
Buy Now

Specifications

Color Black
Material Crosslinked Polyolefin
Adhesive Pre-Coat No
Material Code 4
Shrink Ratio 2:1
Material Systems Code 10
Pliancy Flexible
Sealant No
Length 22mm, .876in
Wall Thickness Medium
Recovered Wall Thickness (Nominal) .04in, 1.02mm
Expanded Inside Diameter (Min) .2in, 5.1mm
Recovered Inside Diameter (Max) 2mm, .08in
Government Qualified No
Molded Part Shape Code 101A
Adhesive Type Adhesive Purchased Separately
Size Code 11
Wall Type Single
Operating Temperature Range -67 – 275°F, -55 – 135°C
Resistance Properties Immersion Protection
Resistance Protection Suitable for occasional exposure to fluids
Flammability Flame-Retardant

Compatible Parts


Alternative Descriptions

Cable Accessories End Cap Polyolefin Black | Avnet America
Heat Shrink Cable Boots & End Caps 101A011-4-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 843238-000?

Additional datasheets, footprints and schematics for 843238-000 are listed on our Part Details page. You can also find images and similar parts to 843238-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 843238-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843238-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 843238-000 fall under?

The 843238-000 is listed under Harnessing > Heat Shrink Components > End Caps.

Can I view similar or alternative parts?

You can view similar parts to 843238-000 when available in the End Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 843238-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 843238-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 843238-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 843238-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 843238-000 often in real-time on the comparison pages.

What if I can't find stock of 843238-000?

You can fill out our help required form which you can use to request a quote for 843238-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay