Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196576-3,
843052-000 |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$5.96
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$3.76
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.76
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now | |
Sager
from US$3.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Adhesive Pre-Coat | No |
Material Code | 3 |
Sealant | No |
Molded Part Shape Code | 101A |
Adhesive Type | Adhesive Purchased Separately |
Wall Type | Single |
Size Code | 52 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 101A052-3-0 |Raychem Te Connectivity 843052-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 101A052-3-0 | Rapid Electronics |
843052-000 | Heilind Electronics |
Cable Accessories End Cap Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 101A052-3-0 | Sager |
AMP843052-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 843052-000?
Additional datasheets, footprints and schematics for 843052-000 are listed on our Part Details page. You can also find images and similar parts to 843052-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 843052-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 843052-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 843052-000 fall under?
The 843052-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 843052-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 843052-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 843052-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 843052-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 843052-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 843052-000 often in real-time on the comparison pages.
What if I can't find stock of 843052-000?
You can fill out our help required form which you can use to request a quote for 843052-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.